EN
  • EN
  • DE

2SD1823GTL

Part No 2SD1823GTL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 157917-2SD1823GTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1823GTL CAD Model

Description

The 2SD1823GTL is a high-performance NPN Bipolar Junction Transistor (BJT) designed to deliver exceptional reliability and efficiency in various electronic applications. Known for its robust construction and superior performance, the 2SD1823GTL has carved a niche in various industries requiring precise signal amplification and switching applications.

Features and Benefits

  • High Current Capability: Capable of handling high currents, the 2SD1823GTL ensures efficient performance even under demanding conditions.
  • Thermal Stability: Designed to provide excellent thermal stability, ensuring reliable performance in variable temperature environments.
  • Low Saturation Voltage: This feature aids in reducing power loss, thereby enhancing energy efficiency in your projects.
  • Rugged Construction: The robust build quality ensures durability, making it suitable for long-term applications.

Applications

  • Audio Amplifiers: Ideal for use in audio amplification systems where precise signal processing is essential.
  • Switching Regulators: Utilized in power supply systems requiring efficient voltage regulation and conversion.
  • Motor Driver Circuits: Suitable for controlling and driving motors in various industrial and consumer appliances.
  • Signal Processing: Perfect for applications that demand high fidelity signal reproduction and processing.

The 2SD1823GTL transistor is especially valuable in projects where space optimization is crucial, making it a preferred choice for compact electronic designs. It's compatible with standard soldering processes, simplifying the manufacturing and assembly process, which is essential for high-volume productions. Furthermore, its low saturation voltage feature significantly minimizes energy dissipation, making it an eco-friendly choice for modern electronic applications. Offering a seamless integration experience with existing circuits, the 2SD1823GTL provides a reliable and cost-effective solution for engineers and designers targeting diverse applications requiring high performance and stability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess