EN
  • EN
  • DE
  • IT

6TPB330ML

Part No 6TPB330ML
Manufacturer Panasonic
Catalog Tantalum - Polymer Capacitors
Description Polymer Tantalum Capacitors 330UF 6.3V 2917
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 330μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 40 mOhm
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.118" (3.00mm)
Manufacturer Size Code D3L
Features General Purpose
Win Source Part Number 006390-6TPB330ML
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian 6TPB330ML CAD Model

Description

Description

The 6TPB330ML offers a reliable solution for high capacitance requirements, making it suitable for various complex electronic circuits. It combines flexibility with high efficiency.

Features and Benefits

  • Capacitance: 330μF - caters to broad energy storage needs.
  • Flexible operational range for diverse applications.
  • Excellent thermal stability and long-term reliability.
  • Compact footprint to save board space.

Applications

  • Battery management systems
  • Electric vehicle systems
  • Robotics and automation
  • Medical electronics

Additional details: Offers enhanced performance in both high and low-temperature conditions.

You May Also Be Interested in

Panasonic
TPE series has low ESR and can aid in creating thinner and smaller products. | CAP TANT POLY 470UF 6.3V 2917
Lowest to $4.2182
Kemet
CAP TANT POLY 150UF 6.3V 2917
Need more? Email Us
AVX Corporation
CAP TANT POLY 220UF 6.3V 2917
Lowest to $1.0238
AVX Corporation
CAP TANT POLY 220UF 10V 2917
Lowest to $1.2479
Kemet
CAP TANT POLY 47UF 4V 1206
Lowest to $0.8322
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $2.7962
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 2V 2917
Lowest to $1.5071
Rohm Semiconductor
CAP TANT POLY 15UF 25V 1411
Lowest to $0.3646
Kemet
CAP TANT POLY 33UF 50V 2917
Lowest to $7.7179

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7856 $58.9200
175+ $0.6446 $112.8050
270+ $0.6244 $168.5880
375+ $0.6042 $226.5750
480+ $0.5842 $280.4160
645+ $0.5237 $337.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess