EN
  • EN
  • DE
  • IT

22UF 16V C

Part No 22UF 16V C
Manufacturer Others
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 7975-22UF 16V C
Ultra Librarian 3D Model Ultra Librarian 22UF 16V C CAD Model

Description

Product Description

The 22UF 16V C is a general-purpose electrolytic capacitor ideal for energy storage and voltage regulation tasks. Its high capacitance and reliable voltage rating ensure stable performance in numerous electronic applications.

Features and Benefits

  • High capacitance of 22 microfarads
  • Rated voltage of 16 volts
  • Polarized for efficient DC usage
  • Long lifespan with low leakage current

Applications

  • Audio and video equipment
  • Power supply smoothing
  • Coupling and decoupling applications
  • Timing circuits

The 22UF 16V C capacitor’s robust specifications and enduring reliability make it an excellent choice for enhancing performance across various circuits, ensuring optimal functionality and energy management.

You May Also Be Interested in

Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
Vishay
CAP TANT POLY 100UF 35V 2924
Lowest to $4.4361
AVX Corp/Kyocera Corp
CAP TANT POLY 1.5UF 50V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195
AVX Corp/Kyocera Corp
CAP TANT POLY 470UF 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
Kemet
CAP TANT POLY 68UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 100UF 20V 2917
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess