EN
  • EN
  • DE

AQY210SZD01

Part No AQY210SZD01
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045884-AQY210SZD01
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQY210SZD01 CAD Model

Description

The AQY210SZD01 is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It is designed for applications requiring high isolation and reliable switching of analog and digital signals. This SSR uses an LED to activate a photodiode array, which in turn drives a MOSFET to achieve electrical isolation between the input and output.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), process control equipment, and motor drives for reliable and isolated switching.
  • Measurement and Instrumentation: Employed in data acquisition systems, test equipment, and measurement instruments for precise and isolated signal switching.
  • Telecommunications Equipment: Utilized in telecommunication systems for switching signals and protecting sensitive circuits from voltage surges.
  • Medical Equipment: Found in medical devices such as patient monitoring systems, diagnostic equipment, and therapeutic devices where electrical isolation is critical for safety.
  • Security Systems: Used in security and alarm systems for switching sensors and triggering alarms while maintaining electrical isolation.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay, improving efficiency and signal integrity.
  • Fast Switching Speed: Enables high-speed switching of signals, suitable for high-frequency applications.
  • Small Package Size: Allows for compact designs, saving valuable board space.
  • Long Lifespan: Solid-state design provides a long operational life with no mechanical wear, ensuring high reliability.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive circuits from high voltages, enhancing overall system safety.
  • Improved Performance: Low on-resistance ensures minimal signal distortion and efficient power transfer.
  • High Reliability: Solid-state construction provides a long and reliable operational life, reducing maintenance and downtime.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reduced Noise: Solid-state switching minimizes electrical noise and transients, improving signal quality.

Additional Details:

The AQY210SZD01 operates by emitting light from an LED when a control signal is applied. This light activates a photodiode array that, in turn, drives a MOSFET. The MOSFET then switches the load circuit. The optical isolation ensures no electrical connection between the control and load circuits, providing excellent isolation and safety. This SSR is known for its robustness and reliability, making it suitable for a wide range of applications requiring isolated switching.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess