Products specifications

Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Connector Type Socket, Outer Shroud Contacts
Number of Positions 34
Pitch 0.014" (0.35mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 0.8mm
Height Above Board 0.030" (0.75mm)
Win Source Part Number 1020952-AXE734124
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian AXE734124 CAD Model

Description

The supply and demand status is balanced. This component is manufactured by Panasonic Electric Works and is categorized as connectors, interconnects.

  • Packaging: reel - TR
  • Number of Positions: 34
  • Pitch: 0.014" (0.35mm)
  • Feature: solder retention
  • Connector Type: socket, outer shroud contacts
  • Number of Rows: 2
  • Contact Finish: gold
  • Mated Stacking Heights: 0.8mm
  • Height Above Board: 0.030" (0.75mm)
  • Mounting: SMD (SMT)
  • Quantity per Package: 5k pcs

You May Also Be Interested in

Samtec Inc.
CONN RCPT 2MM 4POS SMD / Conn Socket Strip SKT 4 POS 2mm Solder ST Top Entry SMD TIGER EYE™ Tube
Need more? Email Us
ECAD model for SMM-104-02-F-S
Samtec Inc.
CONN RCPT .100" 6POS DUAL GOLD / Conn Socket Strip SKT 6 POS 2.54mm Solder ST Top Entry Thru-Hole Tiger Buy™ Bulk
Lowest to $1.2811
ECAD model for SSW-103-01-F-D
Hirose Electric Co Ltd
CONN SOCKET 2.5MM 22-26AWG / Contact SKT POS Crimp Cable Mount
Need more? Email Us
ECAD model for HNC-2.5S-C-A(12)
Samtec Inc.
.050 X .050 MICRO STRIPS
Lowest to $5.9968
ECAD model for TFM-107-02-L-D
Sullins Connector Solutions
CONN FMALE 28POS .1" SMD GOLD / Conn Socket Strip F 28 POS 2.54mm Solder ST SMD
Need more? Email Us
ECAD model for PPPC281KFXC
Samtec Inc.
CONN RCPT .100" 32POS DUAL GOLD / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for SSW-116-01-S-D
Samtec Inc.
.050 X .050 MICRO STRIPS / Conn Shrouded Header HDR 14 POS 1.27mm Solder ST Top Entry SMD T/R
Need more? Email Us
ECAD model for TFM-107-02-L-D-K-TR
JST Sales America Inc.
Disconnectable Crimp style connectors | CONN HEADER VERT 8POS 3.96MM
Lowest to $0.1489
ECAD model for B8P-VH
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 80POS SMD GOLD
Lowest to $1.7863
ECAD model for 5177985-3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention