EN
  • EN
  • DE

EEFCX0J101DR

Part No EEFCX0J101DR
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753043-EEFCX0J101DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEFCX0J101DR CAD Model

Description

The EEFCX0J101DR is an aluminum electrolytic capacitor manufactured by Panasonic. These capacitors are known for their relatively high capacitance values for their size, making them suitable for applications requiring energy storage or filtering. Aluminum electrolytic capacitors are commonly used in power supplies, audio equipment, and various other electronic circuits.

Applications

  • Power Supplies: Used for smoothing the DC output voltage and filtering ripple current.
  • Audio Amplifiers: Used for coupling and decoupling audio signals.
  • DC-DC Converters: Used for energy storage and filtering in DC-DC conversion circuits.
  • LED Lighting: Used for smoothing the current supplied to LEDs.
  • Industrial Equipment: Used in various industrial applications where energy storage or filtering is required.
  • Consumer Electronics: Found in devices like TVs, DVD players, and audio systems.

Features

  • High Capacitance: Offers a relatively high capacitance value for its size.
  • Long Life: Designed for long-term reliability in demanding applications.
  • High Ripple Current Capability: Capable of handling high ripple currents without significant degradation.
  • Wide Temperature Range: Operates reliably over a wide range of temperatures.
  • Compact Size: Designed for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Power Supply Performance: Smooths the DC output voltage and reduces ripple current, improving the stability and efficiency of power supplies.
  • Enhanced Audio Quality: Improves the clarity and fidelity of audio signals by filtering out unwanted noise and distortion.
  • Increased System Reliability: Provides reliable energy storage and filtering, increasing the overall reliability of electronic systems.
  • Longer Lifespan: Designed for long-term reliability, reducing the need for frequent replacements.
  • Space Saving: Compact size allows for denser circuit designs.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally friendly.

Technical Specifications

While specific specifications would need to be confirmed in the Panasonic datasheet for EEFCX0J101DR, key parameters typically include:

  • Capacitance: Likely 100uF based on similar part numbers (confirm datasheet).
  • Voltage Rating: The maximum voltage that can be applied to the capacitor (e.g., 6.3V).
  • Tolerance: The allowable deviation from the nominal capacitance value.
  • Operating Temperature Range: The range of temperatures over which the capacitor can operate reliably (e.g., -40°C to +85°C).
  • Ripple Current: The maximum ripple current that the capacitor can handle.
  • ESR (Equivalent Series Resistance): A measure of the internal resistance of the capacitor.

This capacitor is a reliable and cost-effective solution for a wide range of electronic applications. Its high capacitance value, long life, and high ripple current capability make it an ideal choice for demanding applications where energy storage or filtering is required.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess