EN
  • EN
  • DE

ELJQF4N7ZF

Part No ELJQF4N7ZF
Manufacturer Panasonic
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+/Rohs
Reference case 10k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753066-ELJQF4N7ZF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELJQF4N7ZF CAD Model

Description

The ELJQF4N7ZF is a fixed inductor manufactured by Panasonic. This component is designed for a broad spectrum of electronic applications, including filtering, energy storage, and impedance matching. The designation '4N7' in the part number typically indicates an inductance value of 4.7 nH (nanohenries), and 'ZF' likely specifies particular tolerance and packaging characteristics.

Applications

  • RF circuits: Impedance matching and tuning to optimize signal transfer in radio frequency circuits.
  • High-frequency filtering: Suppression of unwanted high-frequency noise in electronic systems.
  • Wireless communication devices: Used in various stages of wireless transceivers for signal conditioning.
  • Mobile phones: Integration into various circuits to improve signal quality and reduce interference.
  • High-speed data lines: Filtering to maintain signal integrity in high-speed digital communication.

Features

  • Inductance: 4.7 nH (nanohenries - always verify the specific tolerance in the datasheet).
  • Tolerance: Typically ±5% or ±10% (consult the datasheet for the precise value).
  • Rated Current: Indicates the maximum current the inductor can handle without significant performance degradation or damage.
  • DC Resistance (DCR): Represents the resistance of the inductor's coil, which impacts the circuit's efficiency.
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's impedance is at its maximum; critical for high-frequency applications.

Benefits

  • Optimized Signal Transfer: Facilitates efficient signal transfer in RF circuits through impedance matching.
  • Effective Noise Suppression: Reduces high-frequency noise for improved signal clarity.
  • Improved Wireless Performance: Enhances signal quality in wireless devices.
  • Enhanced Data Integrity: Maintains signal integrity in high-speed data communication.
  • Compact Design: Allows integration into space-constrained electronic devices.

Additional Details

The ELJQF4N7ZF is usually a wire-wound or multilayer inductor with a ceramic core. It is commonly available in surface-mount packages. For precise specifications, including physical dimensions, rated current, DC resistance, and self-resonant frequency, refer to the official Panasonic datasheet. The selection of the correct inductor for a specific application should consider the operating frequency, current requirements, and voltage levels to ensure optimal performance and reliability.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2474 $62.3700
115+ $1.0233 $117.6795
175+ $0.9921 $173.6175
245+ $0.9598 $235.1510
315+ $0.9275 $292.1625
420+ $0.8316 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess