Products specifications Report Issue?

Categories Filters
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 3rd
Technology LC (T-Type)
Number of Channels 1
Center / Cutoff Frequency 2MHz (Cutoff)
Resistance - Channel (Ohms) 50
Current 2A
Values C = 2200pF
ESD Protection No
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Voltage Rating 50V
Mounting SMD (SMT)
Dimension 0.126" L x 0.071" W (3.20mm x 1.80mm)
Height 0.087" (2.20mm)
Win Source Part Number 099965-ELK-E222FA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management, Audio, Industrial
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian ELK-E222FA CAD Model

Description

ELK-E222FA - Ultra-Low ESR Capacitor

The ELK-E222FA ultra-low ESR capacitor offers impeccable performance in power management and decoupling applications, ensuring efficient energy delivery and minimal loss.

  • Applications: Power management systems, decoupling capacitors, energy storage
  • Features and Benefits: Ultra-low ESR, high ripple current capability, long operational life
  • Additional Details: ESR values as low as 0.01 ohm, available in various capacitance values

You May Also Be Interested in

Murata Electronics North America
FILTER LC 350MHZ SMD
Need more? Email Us
ECAD model for NFA18SL357V1A45L
ON Semiconductor
FILTER RC(PI) 100 OHM/9PF SMD
Lowest to $0.5673
ECAD model for NUF4310MNTAG
Bourns Inc.
FILTER RC(T) 25 OHM/200PF SMD
Lowest to $7.3127
ECAD model for 4420P-601-250/201L
Vishay
FILTER RC(PI) 50 OHM/37PF SMD
Need more? Email Us
ECAD model for VEMI255A-HS3-GS08
Nexperia USA Inc.
FILTER RC(PI) 100 OHM/30PF SMD
Lowest to $17.6646
ECAD model for IP4254CZ16-8-TTL,1
TDK Corporation
FILTER LC(PI) 36PF 220MHZ SMD
Lowest to $0.2443
ECAD model for MEA1608PE360TA0G
Nexperia USA Inc.
FILTER RC(PI) 100 OHM/30PF SMD
Need more? Email Us
ECAD model for IP4254CZ12-6-TTL,1
Murata Electronics North America
FILTER LC(T) 115NH/22PF SMD
Need more? Email Us
ECAD model for NFL15ST157X0J3D
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $10.5581
ECAD model for MAX7400CPA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4694 $52.2858
17+ $6.1288 $104.1896
26+ $5.9372 $154.3672
35+ $5.7457 $201.0995
46+ $5.5542 $255.4932
61+ $4.9796 $303.7556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,462 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention