Products specifications

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr Panasonic Electronic Components
Package Tape & Reel
Product Status Obsolete
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 80mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 4.7kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 150MHz
Power - Max 125mW
Mounting SMD (SMT)
Package / Case SOT-963
Supplier Device Package SSSMini6-F1
Base Product Number NP062AN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Names NPO62AN00A,NP062ACTN00ACT,NP062AN00ATR,NP062AN00ACT,NP062AN00ADKR
Standard Package 10,000
Win Source Part Number 1121570-NP062AN00A
Ultra Librarian 3D Model Ultra Librarian NP062AN00A CAD Model

Description

The Panasonic Electronic Components NP062AN00A is a bipolar transistor array that is pre-biased and has a power max of 125mW.

  • Manufacturer: Panasonic Electronic Components
  • Type: Bipolar Transistor Array, Pre-Biased
  • Power Max: 125mW
  • Voltage Collector Emitter Breakdown (Max): 50V
  • Current Collector (Ic) (Max): 80mA
  • DC Current Gain (hFE) (Min): 80 @ 5mA, 10V
  • Frequency Transition: 150MHz
  • Status: Obsolete

You May Also Be Interested in

Panasonic
TRANS 2NPN PREBIAS SSSMINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 80mA 150MHz 125mW Surface Mount SSSMini6-F1
Need more? Email Us
ECAD model for NP062AN00A
Microchip Technology
TRANS NPN 200V 5A TO39 / Bipolar (BJT) Transistor NPN 200 V 5 A 1.2 W Through Hole TO-39 (TO-205AD)
Need more? Email Us
ECAD model for JANS2N5666S
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC / Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount EMT6
Need more? Email Us
ECAD model for EMX1FHAT2R
Panasonic
TRANS PREBIAS NPN 125MW SSMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 125 mW Surface Mount SSMini3-F1
Need more? Email Us
ECAD model for UNR9219J0L
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
ECAD model for BFU710F,115
Panasonic
TRANS PREBIAS PNP 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-G1
Need more? Email Us
ECAD model for UNR511600L
Panasonic
TRANS PREBIAS PNP 125MW SSMINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 80 mA 80 MHz 125 mW Surface Mount SSMini3-F3
Need more? Email Us
ECAD model for UNR91A6G0L
ON Semiconductor
TRANS NPN 50V 0.1A SC70-3 / Bipolar (BJT) Transistor NPN 50 V 100 mA 150 mW Surface Mount SC-70-3 (SOT323)
Need more? Email Us
ECAD model for SMSD1819A-RT1G
ON Semiconductor
TRANS PNP DARL 120V 8A DPAK / Bipolar (BJT) Transistor PNP - Darlington 120 V 8 A 1.75 W Surface Mount DPAK
Lowest to $0.4907
ECAD model for NJVMJD128T4G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention