EN
  • EN
  • DE

PNA4U40F-G

Part No PNA4U40F-G
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 279337-PNA4U40F-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNA4U40F-G CAD Model

Description

The Panasonic PNA4U40F-G is an electronic component, most likely designed for use in a variety of applications, including consumer electronics, industrial automation, and telecommunications. Based on the naming convention, it could be a power management IC, a signal processing unit, or a component related to interface control. To fully understand its functionality and capabilities, accessing the official Panasonic datasheet is essential. The '-G' suffix may indicate a specific version, grade, or lead-free compliance.

Applications

  • Power management in portable devices.
  • Signal amplification and conditioning.
  • Interface between sensors and microcontrollers.
  • Motor control in industrial equipment.
  • LED lighting control.

Features

  • Low standby current: Minimizes power consumption when the device is not actively in use.
  • Overvoltage protection: Protects the component from damage due to excessive voltage.
  • Short-circuit protection: Prevents damage to the component and surrounding circuitry in case of a short circuit.
  • Thermal shutdown: Protects the component from overheating.
  • Lead-free construction: Complies with RoHS environmental regulations.

Benefits

  • Longer battery life: Extends the operating time of portable devices.
  • Improved system reliability: Reduces the risk of component failure and downtime.
  • Simplified circuit design: Makes it easier to integrate the component into existing systems.
  • Reduced environmental impact: Complies with environmental regulations and reduces the use of hazardous materials.
  • Lower overall system cost: Provides a cost-effective solution for various applications.

Detailed technical specifications, such as voltage ratings, current ratings, switching frequencies, and thermal resistance, are not readily available without the official datasheet. Panasonic datasheets typically include comprehensive information on these parameters, as well as application notes and design guidelines. The component is likely packaged in a surface-mount package for automated assembly. Engineers should consult the datasheet for proper handling, soldering, and mounting instructions. The component probably incorporates internal filtering to minimize electromagnetic interference (EMI).

You May Also Be Interested in

NIKO-SEM
Lowest to $0.6537
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Amd
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
Renesas Electronics America
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess