EN
  • EN
  • DE
  • IT

FSD75-8-D

Part No FSD75-8-D
Manufacturer Panduit Corp
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN 22AWG WHITE / White Wire Ferrule Connector DIN 20-22 AWG (0.50mm2) Single Wire
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr Panduit Corp
Series Pan-Term®
Package Bulk
Product Status Active
Type Single Wire
Insulation Insulated
Style DIN
Size 20-22 AWG (0.50mm²)
Length - Overall 13.50mm
Length - Pin 8.00mm
Color White
Base Product Number FSD75
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 133301-FSD75-8-D
Ultra Librarian 3D Model Ultra Librarian FSD75-8-D CAD Model

Description

The Panduit Corp 140483 is a terminal block wire ferrule designed for use in terminal block accessories. It is part of the Pan-Term series and comes in a bulk package with 500 pieces.

  • Type: Terminal Block Wire Ferrule
  • Series: Pan-Term
  • Package: Bulk (500 pieces)
  • Insulation: Insulated
  • Size: 20-22 AWG (0.50mm²)
  • Style: DIN
  • Overall Length: 13.50mm
  • Pin Length: 8.00mm
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8536.90.4000
  • Status: Active
  • Manufacturer: Panduit Corp.

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK END PLATE RAIL GRN
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE HLDR PLG BK
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us
Phoenix Contact
CONN TERM BLK INSUL SLEEVE RED
Need more? Email Us
TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
ELKO EP North America LLC
Pack of 10pcs comb busbars suitable for simple connection of contacts A1, A2 for 1-module products with a width of 17.5 mm
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess