EN
  • EN
  • DE

AZ23C6V2 T/R

Part No AZ23C6V2 T/R
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818298-AZ23C6V2 T/R
Ultra Librarian 3D Model Ultra Librarian AZ23C6V2 T/R CAD Model

Description

The AZ23C6V2 T/R is a surface-mount double Zener diode from Panjit, designed for voltage regulation and transient voltage suppression. It is commonly used in various electronic circuits to protect sensitive components from overvoltage conditions.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in electronic circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes caused by ESD, EFT, and lightning.
  • Overvoltage Protection: Provides protection against overvoltage conditions in power supplies and data lines.
  • Clamping Circuits: Used in clamping circuits to limit voltage levels.
  • Automotive Applications: Suitable for automotive electronics requiring robust voltage regulation and transient protection.

Features:

  • Double Zener Diode: Provides bidirectional voltage regulation and transient suppression.
  • Surface Mount Package: Allows for high-density board designs.
  • Low Leakage Current: Minimizes power consumption in standby mode.
  • High Surge Capability: Withstands high surge currents without degradation.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits:

  • Effective Voltage Regulation: Provides stable voltage levels for reliable circuit operation.
  • Robust Transient Protection: Protects sensitive components from voltage spikes.
  • Compact Design: Surface mount package enables smaller and lighter designs.
  • Low Power Consumption: Low leakage current minimizes power consumption.
  • High Reliability: AEC-Q101 qualification ensures high reliability in automotive applications.

Technical Specifications:

  • Zener Voltage (Vz): 6.2V
  • Reverse Leakage Current (Ir): 0.1 μA
  • Power Dissipation (Pd): 300 mW
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,400 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess