Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1151322-BAS116TW
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS116TW CAD Model

Description

The BAS116TW is a high-speed switching diode array consisting of two series-connected diodes in a small SOT-363 (SC-70) package.

Applications:

  • High-speed switching circuits
  • Protection circuits
  • Small signal rectification
  • Diode mixers
  • Logic circuits

Features:

  • Fast switching speed
  • Low forward voltage drop
  • Small SOT-363 package
  • Two series-connected diodes
  • High reverse voltage

Benefits:

  • Efficient switching performance in high-frequency applications.
  • Minimal power loss due to low forward voltage drop.
  • Space-saving design due to small package size.
  • Versatile configuration with two diodes in series.
  • Reliable protection against reverse voltage.

Additional Details:

The BAS116TW diode array is designed for high-speed switching applications, offering fast switching speeds and low forward voltage drop. The small SOT-363 package allows for compact PCB designs. The two series-connected diodes provide flexibility in circuit design and can be used for various purposes, including protection circuits and small signal rectification. Its high reverse voltage capability ensures reliable performance in demanding applications. This diode array is commonly used in electronic devices where fast switching and compact size are critical requirements.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
ECAD model for F1892RD600
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 30V 3A DPAK
Need more? Email Us
ECAD model for MBRD630CTT4
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-262 / DIODE SCHOTTKY 45V 20A TO262
Need more? Email Us
ECAD model for VS-MBR4045CT-1-M3
STMicroelectronics
High voltage power Schottky rectifier | DIODE MODULE 170V 100A ISOTOP
Lowest to $54.8464
ECAD model for STPS200170TV1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention