Products specifications

Manufacturer Panjit
Win Source Part Number 231431-BAS40CWT/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40CWT/R CAD Model

Description

Product Overview

The BAS40CWT/R is an efficient dual Schottky diode that combines compactness with performance. It features extremely low forward voltage and rapid switching capabilities, making it indispensable in space-constrained high-speed applications.

Applications

  • Automotive electronics
  • Consumer electronics
  • Wireless communications
  • RFID systems

Features and Benefits

  • Ultra-low forward voltage: Enhances energy efficiency by minimizing power dissipation.
  • Fast recovery time: Facilitates quick switching, critical for high-speed circuits.
  • Dual-diode configuration: Offers flexibility by enabling various circuit architectures.
  • Robust construction: Ensures long-lasting operation under demanding conditions.

Additional Details

Designed to meet high-performance standards, the BAS40CWT/R is manufactured with precision and high-density layouts. The diode's versatility and durability make it a favored choice among engineers seeking dependable performance in compact electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for BA3406AF-T1
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6195FP-YT2
Rohm Semiconductor
Driver 30-Pin(28+2Tab) HSOP T/R
Need more? Email Us
ECAD model for BA5931FP-E2
Rohm Semiconductor
BTL DRIVER FOR T/R
Need more? Email Us
ECAD model for BA5972FP-E2
Rohm Semiconductor
Lowest to $0.9100
ECAD model for BA3948FP
Rohm Semiconductor
12V-4.2W Dual Power Amplifier
Need more? Email Us
ECAD model for BA5402A
Rohm Semiconductor
Need more? Email Us
ECAD model for BA532
Rohm Semiconductor
Lowest to $3.3892
ECAD model for BA49182
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3541

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention