Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131338-74F373
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F373 CAD Model

Description

Product Overview: NXP 74F373 Octal Transparent Latch

The NXP 74F373 is a high-performance, octal transparent D-type latch that is designed to provide storage and interface capabilities for 8-bit wide data paths or control lines. This integrated circuit is part of the 74F series, known for its fast switching speeds and high current drive capability, making it suitable for interfacing with high-speed microprocessors and other demanding digital logic applications.

Key Features:

  • Octal D-Type Latch: The 74F373 features eight latches with 3-state outputs, allowing for the simultaneous storage of 8 bits of data.
  • Transparent Latch: When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that meets the setup times is latched.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting them from the rest of the circuit, which is useful for shared data lines in bus-oriented systems.
  • High-Speed Operation: The 74F373 boasts fast switching times, with a typical propagation delay from data to output of only 5.5ns, ensuring efficient performance in high-speed systems.
  • Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 4.5V to 5.5V, making it compatible with standard TTL power supplies.
  • Power Dissipation: With a typical power dissipation of only 40 mW per latch, the 74F373 is an energy-efficient solution for a wide range of applications.

Applications:

The NXP 74F373 is versatile and can be used in a variety of applications, including:

  • Buffer storage in multi-processor systems
  • Interface between different systems or logic families
  • Temporary data storage for computational operations
  • Control systems where multiple inputs need to be synchronized

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74F373 is subjected to rigorous testing and validation processes to ensure it meets the industry standards for performance and durability. Whether you're developing consumer electronics, automotive systems, or industrial controls, you can trust the NXP 74F373 to provide robust and reliable operation.

You May Also Be Interested in

WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.6304
ECAD model for 74HCT193
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $15.0618
ECAD model for ADP2119ACPZ-1.2-R7
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention