Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2800pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 130 mOhm @ 12.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260637-STB30NM60ND
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STB30NM60ND
Introduction Date November 06, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB30NM60ND CAD Model

Description

The STB30NM60ND is a robust and high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This device is designed to meet the requirements of a wide range of electronic applications, particularly those that require efficient power management and conversion. The STB30NM60ND is part of STMicroelectronics' MDmesh™ II Plus low Qg series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g).

Key Features

  • Advanced Technology: The STB30NM60ND utilizes MDmesh™ II Plus technology, which provides improved power density and efficiency compared to traditional MOSFETs.
  • High Voltage Capability: It is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: Features a very low on-state resistance, minimizing conduction losses and enhancing overall efficiency.
  • Reduced Gate Charge: The low gate charge ensures faster switching performance, which is crucial for high-frequency power converters.
  • High Current Capacity: With a continuous drain current (I<sub>D) of up to 23A, it can handle significant power levels, suitable for demanding environments.

Applications

The STB30NM60ND is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Applications
  • LED Lighting Solutions
  • Power Management Systems

Quality and Reliability

STMicroelectronics ensures that the STB30NM60ND meets the highest quality and reliability standards. The product is subjected to rigorous testing and verification processes to guarantee performance in even the most demanding conditions. With its robust design and advanced manufacturing techniques, the STB30NM60ND is a reliable choice for engineers and designers seeking a high-performance power MOSFET solution.

You May Also Be Interested in

Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $1.5033
ECAD model for NTMFS5C673NT1G
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.1335
ECAD model for YJQ13N03A
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $2.3817
ECAD model for IPD90N03S4L03ATMA1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention