EN
  • EN
  • DE

STR731FV0T6

Part No STR731FV0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP  /  ARM7® series Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Base Product Number STR731
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262024-STR731FV0T6
Ultra Librarian 3D Model Ultra Librarian STR731FV0T6 CAD Model

Description

STMicroelectronics STR731FV0T6 Microcontroller

The STR731FV0T6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring high performance and reliability. This microcontroller is a part of the STR7 family, which is well-known for its exceptional processing capabilities and integrated features that make it ideal for industrial control, automotive, and complex embedded systems.

Key Features:

  • Core: The STR731FV0T6 is built around an ARM7TDMI 32-bit RISC processor core that operates at a maximum frequency of 48 MHz, offering a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 256 KB of high-speed Flash memory and 16 KB of RAM, ensuring ample space for complex applications and efficient data handling.
  • Communication Interfaces: This MCU includes a variety of communication peripherals such as USB, CAN, UART, SPI, and I2C, allowing for versatile connectivity options with other devices and systems.
  • Input/Output: It features up to 48 general-purpose I/O pins, which are 5V tolerant and provide the flexibility needed to interface with a wide range of external components.
  • Analog Modules: The STR731FV0T6 is equipped with multiple 10-bit ADCs, offering precise analog-to-digital conversion for sensor interfacing and data acquisition tasks.
  • Timers: A comprehensive set of timers including PWM, watchdog, and real-time clock enhance the MCU's capability to manage time-sensitive operations.
  • Power Management: With its power management features, the STR731FV0T6 ensures efficient operation through various modes such as Idle and Power-down, reducing power consumption when necessary.

Applications:

The STR731FV0T6 is suitable for a broad spectrum of applications, including:

  • Industrial automation and control systems
  • Automotive control units
  • Robotics
  • Embedded systems requiring high-speed processing and connectivity

Overall, the STR731FV0T6 microcontroller from STMicroelectronics is a powerful and reliable choice for developers and engineers looking to create sophisticated and high-performance embedded systems. Its combination of processing power, memory capacity, and integrated peripherals makes it a highly adaptable platform for a multitude of electronic applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess