Products specifications

Reference Date Code 08+Rohs
Reference case SOT-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 728040-TS420-400B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS420-400B CAD Model

Description

The TS420-400B is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a wide array of applications. This semiconductor device is a member of ST's triac family, known for its reliability and efficiency in controlling current flow. The TS420-400B is particularly suitable for use in home appliances, industrial control systems, and motor control circuits, offering a compact solution for AC power control.

Boasting a 400V peak repetitive off-state voltage and a 4A RMS on-state current, the TS420-400B is capable of handling moderate power applications with ease. Its gate trigger voltage is specified at a low level, which ensures that the device can be easily triggered with a minimal control current, making it compatible with microcontroller-driven circuits and other low-power gate trigger sources.

The triac's package is designed to optimize thermal dissipation, which is crucial for maintaining stability and performance under varying operating conditions. This ensures that the TS420-400B operates reliably over its entire temperature range, which is typically from -40°C to +125°C. Its insulated tab (rated at 2500V RMS) also provides excellent electrical isolation from the heatsink, which can be a critical feature in safety-conscious designs.

Additional features of the TS420-400B include a high surge current capability, which makes it resilient against current spikes, and a low holding current that helps prevent unintended device turn-on. These characteristics make the TS420-400B a versatile choice for designers looking to implement effective AC power control in their systems.

The triac comes in a practical TO-220AB package, a widely used form factor that is both easy to handle and integrate into various circuit designs. Its three-pin configuration is straightforward to wire and offers a simple way to connect the device in series with the load it is controlling.

In conclusion, the STMicroelectronics TS420-400B triac stands out for its robust performance, reliability, and ease of integration, making it a go-to component for engineers and designers who require effective AC switching solutions.

You May Also Be Interested in

Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to $0.4515
ECAD model for TS110-8A1
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
IXYS
Thyristor Phase 1200V TO-268
Lowest to $12.0641
ECAD model for CLA50E1200TC
STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to $0.4524
ECAD model for X0402MB
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention