EN
  • EN
  • DE

CBD20120LCT

Part No CBD20120LCT
Manufacturer Panjit
Description LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 730284-CBD20120LCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBD20120LCT CAD Model

Description

The CBD20120LCT is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification in power supply and lighting applications. With its low forward voltage drop and fast switching speed, the CBD20120LCT minimizes power loss and enables high-frequency operation, making it an excellent choice for demanding electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Freewheeling Diode
  • Reverse Polarity Protection

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Reliability: Ensures stable performance in harsh environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Increased Efficiency: Minimizes power loss and enhances overall system efficiency.
  • Enhanced System Reliability: Robust design protects against voltage surges and reverse polarity.
  • Reduced Heat Dissipation: Lower forward voltage drop minimizes heat generation.
  • Improved Performance: Fast switching speed allows for higher frequency operation and improved transient response.

Additional Details

The CBD20120LCT has a maximum repetitive peak reverse voltage of 120V and a forward current of 20A. It is typically available in a TO-252 package. The operating temperature range is typically -55°C to +150°C. This rectifier's low forward voltage drop and fast reverse recovery time make it an ideal choice for applications requiring high efficiency and fast switching. Its high surge current capability ensures that it can withstand transient voltage spikes, protecting sensitive components in the circuit.

This device is commonly used in power adapters, battery chargers, and LED lighting systems. Its high efficiency and reliability make it a suitable choice for applications where energy efficiency and long-term stability are crucial. Furthermore, its compliance with industry standards ensures its suitability for a wide range of applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess