EN
  • EN
  • DE

MBR16100DC T/R

Part No MBR16100DC T/R
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case TO263
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 732455-MBR16100DC T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR16100DC T/R CAD Model

Description

The MBR16100DC T/R is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-current rectification with a low forward voltage drop and high surge current capability. This rectifier is commonly used in switching power supplies, freewheeling diodes, and polarity protection applications.

Applications

  • Switching power supplies: Used as a rectifier to convert AC to DC voltage with high efficiency.
  • Freewheeling diodes: Employed in inductive circuits to protect switching devices from voltage spikes.
  • Polarity protection: Integrated into circuits to prevent damage from reverse polarity connections.
  • DC-DC converters: Used in converters to improve efficiency and reduce switching losses.
  • Solar panel applications: Employed in solar inverters for efficient energy conversion.

Features

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High surge current capability: Provides robustness against transient current surges.
  • High operating frequency: Suitable for high-frequency switching applications.
  • Guard ring structure: Offers improved avalanche ruggedness.
  • RoHS compliant: Environmentally friendly, complying with RoHS standards.

Benefits

  • Improved efficiency: The low forward voltage drop minimizes power dissipation and improves efficiency.
  • Enhanced reliability: The high surge current capability ensures robust and reliable performance.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Protection against voltage spikes: The guard ring structure enhances avalanche ruggedness.
  • Versatile applications: Suitable for a wide range of power conversion and protection applications.

Specifications

Maximum Repetitive Peak Reverse Voltage: 100 V

Maximum Average Forward Rectified Current: 16 A

Maximum Forward Voltage Drop: 0.85 V at 8 A

Maximum Peak Surge Current: 150 A

Operating Temperature Range: -65°C to +150°C

Package: TO-220AB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2127 $62.1270
23+ $5.0982 $117.2586
36+ $4.9388 $177.7968
49+ $4.7794 $234.1906
63+ $4.6200 $291.0600
84+ $4.1418 $347.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess