EN
  • EN
  • DE

MMSZ5231AS

Part No MMSZ5231AS
Manufacturer Panjit
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225514-MMSZ5231AS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5231AS CAD Model

Description

The MMSZ5231AS is a Zener diode manufactured by Panjit. It is designed for voltage regulation, voltage reference, and transient voltage suppression in various electronic applications. Its small size and surface mount packaging make it suitable for high-density circuit boards.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies, DC-DC converters, and other voltage-sensitive circuits.
  • Voltage Reference: Providing a stable reference voltage for precision circuits like ADCs, DACs, and comparators.
  • Transient Voltage Suppression: Protecting integrated circuits and other sensitive components from voltage spikes caused by ESD, lightning, and inductive load switching.
  • Clipping Circuits: Limiting the voltage swing in a circuit to prevent damage or signal distortion.
  • Overvoltage Protection: Safeguarding electronic equipment from overvoltage conditions.

Features:

  • Surface Mount Package: SOD-123 package, allowing for automated assembly and space-saving design.
  • Zener Voltage: 5.1V Zener voltage, suitable for various voltage regulation requirements.
  • Low Leakage Current: Reduces power consumption and improves circuit efficiency.
  • High Surge Current Capability: Offers protection against transient voltage surges.
  • Pb-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage output, ensuring proper circuit operation.
  • Compact Size: The small SOD-123 package enables high-density board layouts.
  • Reliable Protection: Safeguards sensitive components from damage caused by voltage transients.
  • Energy Efficiency: Low leakage current minimizes power loss and improves overall efficiency.
  • Ease of Assembly: Surface mount design simplifies the manufacturing process.

Technical Specifications:

The MMSZ5231AS has a Zener voltage of 5.1V, a power dissipation rating of 500mW, and a forward voltage drop of approximately 0.9V. The SOD-123 package provides good thermal conductivity. It is designed to operate within a temperature range of -65°C to +150°C. Its low dynamic impedance ensures stable voltage regulation under varying load conditions.

This Zener diode is commonly used in portable devices, consumer electronics, and industrial applications where reliable voltage regulation and transient voltage suppression are essential. The MMSZ5231AS is a cost-effective and efficient solution for protecting circuits and ensuring stable voltage levels.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess