EN
  • EN
  • DE

SN74LS693N

Part No SN74LS693N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BINARY COUNTER, LS SERIES / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS693
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672363-SN74LS693N
Ultra Librarian 3D Model Ultra Librarian SN74LS693N CAD Model

Description

The SN74LS693N is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for their expertise in semiconductor design and production. This particular chip belongs to the 74LS (Low-Power Schottky) family, which is well-known for combining low power consumption with high-speed operation.

Key Features

  • Counting Functionality: The SN74LS693N is a 4-bit binary counter with a dual 4-bit binary counter configuration. This setup allows for versatile counting applications, making it suitable for a wide range of digital systems.
  • Output Frequency Division: With its built-in divide-by-two section and a divide-by-eight section, it can perform frequency division on the output, which is essential for timing and control applications.
  • Direct Clear: A direct clear input is provided to reset the counter to its zero state, which is crucial for synchronization and initialization processes within digital circuits.
  • Cascade Capability: The counters can be cascaded in a straightforward manner for applications requiring longer count lengths, providing scalability and flexibility in design.

Specifications

The SN74LS693N operates within a voltage range of 4.75V to 5.25V, making it compatible with standard TTL power supplies. Its clock input is designed to support a wide range of input frequencies, and the chip is encapsulated in a 16-pin plastic DIP (Dual In-line Package), ensuring ease of use in breadboards and sockets for prototyping and production purposes.

Applications

Due to its versatile counting and frequency division capabilities, the SN74LS693N is widely used in digital systems requiring precise timing and control. Typical applications include:

  • Digital clocks and timers
  • Frequency dividers and counters
  • Sequential state machines
  • Process control systems

Conclusion

In summary, the SN74LS693N from Texas Instruments is a reliable and efficient solution for designers looking to implement counting and timing functions within their digital systems. Its low power consumption, high-speed operation, and industry-standard packaging make it a go-to choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8813 $55.1691
16+ $6.4668 $103.4688
24+ $6.2647 $150.3528
33+ $6.0626 $200.0658
43+ $5.8605 $252.0015
58+ $5.2542 $304.7436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess