EN
  • EN
  • DE

SN75182J

Part No SN75182J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095240-SN75182J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75182J CAD Model

Description

Product Overview: Texas Instruments SN75182J Dual Differential Line Receiver

The Texas Instruments SN75182J is a specialized integrated circuit designed for reliable operation in digital communication systems. It is a dual differential line receiver that converts differential input signals to single-ended outputs, which are TTL (Transistor-Transistor Logic) compatible. This device is particularly useful in environments with high noise levels, as differential signaling can significantly reduce the effects of electromagnetic interference and crosstalk.

Key Features

  • Dual Channels: The SN75182J features two independent line receivers, allowing the device to handle two differential signal pairs simultaneously.
  • Wide Range of Supply Voltages: It operates over a broad range of supply voltages, typically from 4.5V to 5.5V, making it versatile for various system designs.
  • High Input Impedance: With a high input impedance, the SN75182J minimizes the loading effect on the bus, ensuring signal integrity is maintained.
  • Integrated Termination: The device includes integrated termination resistors for the differential inputs, simplifying the design and reducing external component requirements.
  • Strobe Function: An additional feature is the strobe function, which can disable the output without affecting the state of the receiver, providing a means for output control and power savings.

Applications

The SN75182J is suitable for a wide range of applications that require robust data transmission, including:

  • Industrial control systems
  • Data communication systems
  • Networking equipment
  • Instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN75182J is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications, ensuring a reliable performance even under challenging conditions.

Package and Availability

The SN75182J is offered in a robust ceramic DIP (Dual In-line Package), designated by the 'J' suffix in its part number, which is suitable for through-hole mounting on printed circuit boards. For current availability, pricing, and ordering information, it is recommended to visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2778 $57.1112
9+ $11.7152 $105.4368
14+ $11.3491 $158.8874
19+ $10.9830 $208.6770
24+ $10.6169 $254.8056
32+ $9.5186 $304.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess