The MMSZ5245B-R1 is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is available in a small SOD-123 package, making it suitable for compact applications.
Applications:
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Level shifting
Features:
- Tight voltage tolerance
- Low dynamic impedance
- Small SOD-123 package
- High surge current capability
- RoHS compliant
Benefits:
- Precise voltage regulation, ensuring stable operation of connected circuits.
- Effective transient voltage suppression, protecting sensitive components from damage.
- Space-saving design due to its compact SOD-123 package, ideal for high-density applications.
- High reliability in demanding environments due to its robust design and surge current capability.
- Compliance with environmental regulations, demonstrating a commitment to eco-friendly products.
Additional Details:
The MMSZ5245B-R1 has a Zener voltage of 15V with a tolerance of ±5%. Its low dynamic impedance ensures stable voltage regulation over a wide range of current levels. The SOD-123 package allows for efficient surface mounting on printed circuit boards. It features a surge current capability that enables it to withstand transient voltage spikes without failure. The diode is designed to operate over a temperature range of -65°C to +150°C. Its construction meets RoHS standards, ensuring that it is free from hazardous substances.
The MMSZ5245B-R1 is a versatile Zener diode suitable for a wide range of voltage regulation and transient voltage suppression applications. Its tight voltage tolerance and low dynamic impedance ensure stable and reliable performance. The small SOD-123 package allows for easy integration into compact electronic designs. Its high surge current capability provides added protection in harsh environments. Compliance with RoHS standards makes it an environmentally friendly choice.