EN
  • EN
  • DE

SD103AWS_R1_00001

Part No SD103AWS_R1_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SOD-323, SKY / Diode Schottky 40 V 350mA Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Panjit International Inc.
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 350mA
Voltage - Forward (Vf) (Max) @ If 600 mV @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 30 V
Mounting Surface Mount
Case / Package SC-90, SOD-323F
Supplier Device Package SOD-323
Operating Temperature - Junction -55°C ~ 125°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 3757-SD103AWS_R1_00001CT,3757-SD103AWS_R1_00001DKR,3757-SD103AWS_R1_00001TR
Standard Package 5,000
Win Source Part Number 1324302-SD103AWS_R1_00001
Ultra Librarian 3D Model Ultra Librarian SD103AWS_R1_00001 CAD Model

Description

The SD103AWS_R1_00001 is a surface mount Schottky Barrier Diode manufactured by Panjit. This diode is designed for high-frequency rectification and fast switching applications.

Applications:

  • High-Frequency Rectification: Used in switch-mode power supplies and DC-DC converters.
  • Reverse Polarity Protection: Employed to protect circuits from damage due to reversed polarity.
  • Freewheeling Diode: Used in inductive load applications to protect switching devices.
  • Clamping Diode: Used to clamp voltage spikes and protect sensitive components.

Features:

  • Surface Mount Package: Available in a small surface mount package for automated assembly.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • Low Leakage Current: Reduces power consumption and improves circuit performance.

Benefits:

  • High Efficiency: Minimizes power losses in rectification and switching applications.
  • Compact Size: Suitable for space-constrained applications.
  • Reliable Operation: Designed for robust and reliable performance.
  • Easy Assembly: The surface mount package simplifies assembly processes.

Additional Details:

The SD103AWS_R1_00001 has a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage drop (VF) is typically low. It is available in a SOD-323 package. This Schottky diode is suitable for a wide range of applications requiring fast switching and low forward voltage drop. Detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance, are available in the Panjit datasheet. It is used in consumer electronics, industrial equipment, and automotive systems. The “R1” likely denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess