Products specifications

Manufacturer Panjit
Win Source Part Number 1250144-SK26E
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK26E CAD Model

Description

The Panjit SK26E is a high-performance Schottky diode that is designed for use in power rectification applications. With its low forward voltage drop and high current capability, this diode is ideal for use in high-efficiency power supplies, voltage regulators, and other applications where low power loss and high reliability are critical. The supply and demand status is balanced.

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us
ECAD model for TS01AQE
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S1M1QEB
NKK Switches
SWITCH SLIDE SPDT 100MA 30V
Need more? Email Us
ECAD model for SS12SDH2LC
CW Industries
SWITCH SLIDE DP4T 13A 125V / Slide Switch DP4T Through Hole
Need more? Email Us
ECAD model for G-1338S-0014
TE Connectivity
Switch Slide None ON ON 6PDT Extended Baton Slide 0.3A 125VAC 12VDC PC Pins Bracket Mount/Through Hole
Need more? Email Us
ECAD model for 1437576-7
C&K Components
SWITCH SLIDE DPDT 6A 120V
Need more? Email Us
ECAD model for 1201M2S1CQE1
Grayhill Inc.
SWITCH SLIDE SPDT 5A 125V
Need more? Email Us
ECAD model for 48ASSP3S1M2QBT
NKK Switches
MINIATURE SLIDE
Need more? Email Us
ECAD model for MS13ASG30
C&K Components
SWITCH SLIDE SPST 0.4VA 20V / Sealed Ultraminiature Slide Switches
Need more? Email Us
ECAD model for GS02MSABE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention