Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr EPC
Series ePower™
Package Tape & Reel
Output Configuration Half Bridge
Applications AC Motors, DC Motors, DC-DC Converters, General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology NMOS
Rds On (Typ) 5.2mOhm LS, 5.2mOhm HS
Current - Output / Channel 35A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 10V ~ 80V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, ESD, Over Voltage, UVLO
Mounting Type Surface Mount, Wettable Flank
Package / Case 13-PowerWFQFN
Supplier Device Package 13-WQFN-HR (3.5x5)
Base Product Number EPC23102
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337328-EPC23102ENGRT
Ultra Librarian 3D Model Ultra Librarian EPC23102ENGRT CAD Model

Description

The EPC23102ENGRT is a full half-bridge driver from EPC.

  • Type: Full Half-Bridge
  • Technology: NMOS
  • Interface: Logic, PWM
  • Output Configuration: Half Bridge
  • Output Current: 35A
  • Load Type: Inductive, Capacitive, Resistive
  • Voltage - Load: 10V ~ 80V
  • Voltage - Supply: 4.5V ~ 5.5V
  • Rds On (Typ): 5.2mOhm LS, 5.2mOhm HS
  • Fault Protection: Current Limiting, ESD, Overvoltage, UVLO
  • Mounting Type: Surface Mount, Wettable Flank
  • Package / Case: 13-PowerWFQFN
  • Packaging: Tape & Reel (TR)
  • Standard Package: 3,000

You May Also Be Interested in

Renesas Electronics America
SMART POWER STAGE GEN2 (SPS) MOD
Lowest to $60.3054
ECAD model for ISL99390FRZ-TR5935
Infineon Technologies
IC HALF BRIDGE DRIVER HSOF-7
Lowest to $5.8256
ECAD model for BTN9990LVAUMA1
STMicroelectronics
TRIPLE HALF-BRIDGE HIGH-VOLTAGE / Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
Lowest to $4.7233
ECAD model for STDRIVE601
Texas Instruments
IC MOTOR DRIVER PAR 24VQFN
Lowest to $1.4986
ECAD model for DRV8850RGYR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $375.5726
ECAD model for DRV8332DKDR
ON Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
Lowest to $1.9705
ECAD model for FDMF3037
SANYO Semiconductor (U.S.A) Corporation
SINGLE-PHASE FULL-WAVE FAN MOTOR / Driver
Lowest to $1.4420
ECAD model for LV8068V-TLM-H
Texas Instruments
IC BRIDGE DRIVER PAR 44HTSSOP / 3-Phase Motor Driver 12V 44-Pin HTSSOP EP T/R
Lowest to $11.3130
ECAD model for DRV8312DDWR
Texas Instruments
IC MOTOR DRIVER PAR 16-TSSOP
Lowest to $1.7744
ECAD model for DRV8833PWR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention