EN
  • EN
  • DE

MC33186HVW2R2

Part No MC33186HVW2R2
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description High Reliability Motion Motor Control IC / IC MOTOR DRIVER PAR 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose, Solenoids
Interface Logic
Load Type Inductive
Technology Bi-CMOS
Rds On (Typ) 150 mOhm
Output Current per Channel 5A
Operating Supply Voltage 5 V ~ 28 V
Voltage - Load 5 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package 20-HSOP
Win Source Part Number 787731-MC33186HVW2R2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33186HV
Introduction Date March 16, 2011
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33186HVW2R2 CAD Model

Description

NXP MC33186HVW2R2 Automotive H-Bridge Driver

The NXP MC33186HVW2R2 is a monolithic H-Bridge Power IC designed primarily for automotive electronic throttle control but is applicable to any low-voltage DC servo motor control application within the specified current and voltage limits.

Key Features

  • High Current H-Bridge Output: Capable of driving DC motors with peak currents up to 5 A and operating voltages from 5 V to 28 V, this IC is suitable for a wide range of automotive applications.
  • Low Standby Current: The standby mode reduces the current consumption to a minimum when the IC is not actively driving a motor, thereby conserving energy and extending battery life in automotive applications.
  • Protection Features: It includes overcurrent limiting, thermal shutdown, and under-voltage shutdown, ensuring safe operation under a variety of conditions.
  • Diagnostic Functions: The device provides feedback through a status flag diagnostic feature that can signal to the controlling microprocessor if a fault condition occurs.
  • Double Pin Package: The H-Bridge is housed in a 20-pin HSSOP package with a heat sink, providing robust thermal performance and space-efficient design.

Applications

The MC33186HVW2R2 is particularly well-suited for automotive applications such as:

  • Electronic Throttle Control
  • Engine Control Systems
  • Power Closing Systems
  • Valve Control
  • Small Electric Actuators

Technical Specifications

Parameter Value Operating Voltage 5 V to 28 V Peak Output Current 5 A Package HSSOP-20 with Heat Sink Standby Current Typically 10 µA

Overall, the NXP MC33186HVW2R2 H-Bridge driver offers a compact, efficient, and robust solution for controlling DC motors in automotive environments, providing both the performance and reliability expected in modern vehicle applications.

You May Also Be Interested in

Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3359 $65.3513
16+ $7.6600 $122.5600
24+ $7.4209 $178.1016
33+ $7.1818 $236.9994
42+ $6.9427 $291.5934
56+ $6.2243 $348.5608
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess