EN
  • EN
  • DE

SN74AHC574NS

Part No SN74AHC574NS
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D-TYPE POS TRG SNGL 20SO / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AHC574
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749387-SN74AHC574NS
Ultra Librarian 3D Model Ultra Librarian SN74AHC574NS CAD Model

Description

The SN74AHC574NS from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. Designed for the most demanding digital systems, this product features eight D-type flip-flops with a common clock (CLK) and a common clear (CLR) input. It is a crucial component for applications requiring the capture and storage of data in a reliable and efficient manner.

SN74AHC574NS Product Image

The SN74AHC574NS is part of the AHC family, which stands for 'Advanced High-Speed CMOS'. It operates at a voltage range from 2V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and allows for interfacing with a broad range of other logic families. This versatility ensures the SN74AHC574NS can be used in a wide array of digital systems without compatibility concerns.

Each flip-flop has independent data (D) inputs and outputs (Q), and the outputs can be put in a high-impedance state by a separate output enable (OE) input, which facilitates bus-oriented applications. The flip-flops capture data on the rising edge of the clock, providing a synchronized output from all eight flip-flops simultaneously. This feature is particularly useful in systems where data integrity and timing are critical.

The clear function is synchronous, meaning that output will be cleared on the next clock cycle after the clear input is applied, ensuring that all flip-flops are reset simultaneously. This synchronous reset feature adds to the deterministic behavior of the device, which is essential for predictable system operation.

The SN74AHC574NS is offered in a 20-pin SOP package, which is known for its small size and ease of surface mounting on printed circuit boards. Its low power consumption and high-speed operation make it an excellent choice for battery-operated and portable applications, as well as high-speed data processing and communication systems.

Overall, the SN74AHC574NS from Texas Instruments is a robust and reliable solution for designers looking to implement edge-triggered flip-flops in their digital systems. Its compatibility with multiple voltage levels and the ability to interface with various logic families make it a versatile and indispensable component in modern electronics.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1773 $50.5305
690+ $0.1455 $100.3950
1,065+ $0.1410 $150.1650
1,470+ $0.1364 $200.5080
1,900+ $0.1319 $250.6100
2,540+ $0.1182 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess