EN
  • EN
  • DE

MAX3269CUB+T

Part No MAX3269CUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-uMAX-EP
Base Product Number MAX3269
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1075282-MAX3269CUB+T
Ultra Librarian 3D Model Ultra Librarian MAX3269CUB+T CAD Model

Description

The MAX3269CUB+T from Maxim Integrated is a cutting-edge component designed for high-performance, low-power applications. This product is part of Maxim's family of microcontrollers that integrate advanced features to facilitate efficient and reliable operation in a variety of electronic systems.

Key Features

  • High Efficiency: The MAX3269CUB+T is optimized for low-power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Advanced Integration: This microcontroller integrates multiple functionalities, which can reduce the need for additional components and simplify the design process.
  • Compact Form Factor: The device comes in a compact, 10-pin µMAX package, which is perfect for space-constrained applications.

Applications

The versatile nature of the MAX3269CUB+T allows it to be used in a wide range of applications, including but not limited to:

  • Portable medical devices
  • Wearable technology
  • Energy management systems
  • Industrial control systems

Technical Specifications

The technical specifications of the MAX3269CUB+T ensure that it meets the requirements for a broad array of uses:

  • Supply Voltage: The device operates over a wide range of supply voltages, accommodating various power sources and systems.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environments.
  • Quality and Reliability: Maxim Integrated is known for its high-quality products, and the MAX3269CUB+T is built to meet stringent quality and reliability standards.

Ordering Information

The MAX3269CUB+T is available in tape and reel packaging, denoted by the '+T' suffix, which is ideal for automated assembly processes. For detailed ordering and pricing information, interested parties should contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess