EN
  • EN
  • DE

SS3020HE

Part No SS3020HE
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1259016-SS3020HE
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS3020HE CAD Model

Description

The SS3020HE is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification in applications such as switching power supplies, DC-DC converters, and freewheeling diodes. This device boasts a low forward voltage drop, high surge current capability, and excellent thermal characteristics, ensuring reliable performance in demanding environments.

Applications

  • Switching Power Supplies (SMPS): Rectifying output voltage for increased efficiency.
  • DC-DC Converters: Efficiently converting voltage levels.
  • Freewheeling Diodes: Protecting inductive loads from voltage spikes.
  • Polarity Protection: Preventing reverse polarity damage to circuits.

Features

  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges.
  • High-Temperature Stability: Maintains stable performance at elevated temperatures.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly, lead-free design.

Benefits

  • Increased Efficiency: Reduces power dissipation in the circuit.
  • Robust Performance: Ensures reliable operation under various conditions.
  • Compact Design: Allows for use in space-constrained applications.
  • Simplified Assembly: Streamlines the manufacturing process.

Additional Details

The SS3020HE is typically packaged in a TO-277 (SMPC) package. Key parameters include maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). The low forward voltage drop is crucial for Schottky rectifiers, as it directly affects efficiency. The high surge current capability ensures the diode can handle transient conditions without failure. The TO-277 package offers good thermal performance, allowing the diode to operate at higher currents and temperatures.

This Schottky Barrier Rectifier is commonly used in modern electronic devices where efficiency and reliability are critical. Its surface-mount design enables automated assembly, reducing manufacturing costs. The SS3020HE from Panjit provides a robust solution for various rectification needs, combining high performance with environmental compliance. Its electrical specifications and package style make it well-suited for power management applications where minimizing power loss and maximizing reliability are essential.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess