EN
  • EN
  • DE
Part No TB2S
Manufacturer Panjit
Catalog Electronic Wholesale
Description MICRO SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1264255-TB2S
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2S CAD Model

Description

The TB2S is a 2 Amp single-phase bridge rectifier manufactured by Panjit. Bridge rectifiers are essential components in power supplies and electronic circuits where AC voltage needs to be converted into DC voltage. The TB2S is designed for through-hole mounting.

Applications:

  • Power supplies: Used in various power supplies to convert AC to DC for electronic devices.
  • Adapters: Found in AC adapters that power small electronic devices.
  • Battery chargers: Used in battery charging circuits to provide rectified DC voltage.
  • LED lighting: Converts AC voltage to DC voltage to power LED lights.
  • General rectification: Used in a wide range of applications where AC-to-DC conversion is needed.

Features:

  • High Surge Current Capability: Offers robust performance under surge conditions.
  • Low Forward Voltage Drop: Ensures efficient power conversion.
  • High Reliability: Designed for long-term and stable operation.
  • Through-Hole Mounting: Easy to install on PCBs using standard through-hole techniques.
  • Compact Size: Relatively small footprint for space-constrained applications.

Benefits:

  • Efficient AC-to-DC Conversion: Converts alternating current to direct current efficiently, minimizing power loss.
  • Stable Performance: Provides a stable DC voltage output, essential for sensitive electronic circuits.
  • Protection from Voltage Spikes: Withstands voltage surges, protecting downstream components.
  • Easy Integration: Simple to integrate into existing and new circuit designs.
  • Cost-Effective: Offers a reliable and affordable solution for AC-to-DC conversion.

Additional Details:

The TB2S typically features a voltage rating of 50V to 1000V and a forward current rating of 2A. It's constructed with a molded plastic case with standard through-hole leads. The operating temperature range is typically between -55°C to +150°C. Datasheets provide detailed electrical characteristics, thermal resistance, and mechanical dimensions. Polarity is marked on the device for correct insertion.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess