Product Description: TS260S Schottky Bridge Rectifier
Manufacturer: Panjit International Inc.
Package: Micro DIP/TDI
Voltage: 60V
Current: 2A
The TS260S is a 2A 60V surface mounting Schottky bridge rectifier diode in a 4-pin micro DIP/TDI package. The diode features epitaxial chip construction, low power loss and high efficiency, and super fast recovery times. It also has a high surge capacity and a low profile and small form factor.
Schottky bridge rectifiers are used to convert AC voltage to DC voltage. They are often used in power supplies, battery chargers, and other electronic devices. Schottky diodes have a lower forward voltage drop than traditional silicon diodes, which results in lower power loss and higher efficiency.
The TS260S is a versatile diode that can be used in a variety of applications. It is ideal for use in power supplies, battery chargers, motor controllers, and other electronic devices where high efficiency and low power loss are important.
Features:
2A 60V surface mounting Schottky bridge rectifier diode
Epitaxial chip construction
Low power loss and high efficiency
Super fast recovery times
High surge capacity
Low profile and small form factor
Applications:
Power supplies
Battery chargers
Motor controllers
Other electronic devices where high efficiency and low power loss are important
Benefits:
Lower power loss and higher efficiency than traditional silicon diodes
Smaller size and lighter weight than traditional silicon diodes
Faster switching times
Improved reliability
Examples of use:
The TS260S can be used in a variety of electronic devices, including:
Power supplies for computers, laptops, and other electronic equipment
Battery chargers for laptops, cell phones, and other electronic devices
Motor controllers for electric vehicles, robots, and other industrial equipment
Other electronic devices where high efficiency and low power loss are important
Conclusion:
The TS260S is a versatile and reliable Schottky bridge rectifier diode that is ideal for use in a variety of electronic applications. It offers low power loss, high efficiency, super fast recovery times, and a high surge capacity. The TS260S is also available in a small and lightweight micro DIP/TDI package.