EN
  • EN
  • DE

UF304GT/B

Part No UF304GT/B
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Diode Switching 400V 3A 2-Pin DO-201AD Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102151-UF304GT/B
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF304GT/B CAD Model

Description

The Panjit UF304GT/B is an ultra-fast recovery rectifier designed for use in high-frequency switching applications. This rectifier is engineered to provide efficient and reliable performance in circuits where rapid switching speeds and minimal power loss are essential. Its characteristics make it suitable for applications such as power supplies, inverters, and converters.

Applications

  • Switching Mode Power Supplies (SMPS): Used extensively in SMPS for efficient rectification and stable DC output.
  • DC-DC Converters: Employed in DC-DC converters to convert voltage levels with minimal power loss.
  • Power Inverters: Integrated into power inverters to convert DC power to AC power efficiently.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive load circuits to protect switching devices from voltage spikes.
  • High-Frequency Welding Machines: Deployed in high-frequency welding machines for efficient power conversion and control.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide reliable and efficient power conversion.

Features

  • Ultra-Fast Recovery Time: Features an ultra-fast reverse recovery time, allowing for high-frequency switching with minimal losses.
  • Low Forward Voltage Drop: Designed with a low forward voltage drop to minimize power dissipation and improve efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliability under transient conditions.
  • High-Temperature Operation: Engineered to operate reliably at high temperatures, making it suitable for demanding environments.
  • Lead-Free Finish: Features a lead-free finish, compliant with environmental regulations.
  • Plastic Package: Available in a robust plastic package for enhanced durability and ease of handling.

Benefits

  • Improved Efficiency: Enhances circuit efficiency by minimizing switching losses and reducing power dissipation.
  • Reduced EMI: Helps reduce electromagnetic interference (EMI) due to its fast switching characteristics.
  • Enhanced Reliability: Provides reliable performance under various operating conditions, improving the overall robustness of the circuit.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency rectification needs.
  • Ease of Assembly: Facilitates easy and efficient assembly using standard soldering techniques.
  • Environmentally Friendly: Compliant with environmental standards, minimizing environmental impact.

Additional Details

The UF304GT/B rectifier typically has a reverse voltage rating of [Specify Reverse Voltage, e.g., 400V] and a forward current rating of [Specify Forward Current, e.g., 3A]. The ultra-fast recovery time minimizes reverse recovery losses, allowing for higher switching frequencies and improved efficiency. Specific details regarding the reverse recovery time, forward voltage drop, and other parameters can be found in the product datasheet. Panjit rectifiers are well-regarded for their quality and performance, making them a suitable choice for power electronic applications requiring high efficiency and reliability.

Always refer to the official datasheet for precise specifications and operating conditions to ensure optimal performance and application within the intended circuit.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess