EN
  • EN
  • DE

UF804F

Part No UF804F
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 387334-UF804F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF804F CAD Model

Description

The UF804F is an ultrafast recovery rectifier manufactured by Panjit. It's designed for high-efficiency applications requiring rapid switching. The 'F' suffix typically indicates a specific package type, often an isolated or fully insulated package.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Freewheeling Diodes in Inductive Loads
  • Power Factor Correction (PFC) Circuits

Features

  • Ultrafast Reverse Recovery Time
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Isolated Package (typically TO-220F)
  • High Reliability
  • RoHS Compliant

Benefits

  • Improved efficiency in high-frequency switching applications
  • Reduced power dissipation leading to cooler operation
  • Enhanced system robustness against transient surges
  • Simplified heatsinking due to isolated package
  • Long service life

Additional Details

The UF804F is commonly available in a TO-220F package, which provides electrical isolation from the heatsink. Key electrical specifications include a repetitive peak reverse voltage (VRRM) of 400V, a maximum average forward rectified current (IF(AV)) of 8.0A, and a typical forward voltage drop (VF) of approximately 1.3 V. The ultrafast recovery time (trr) is a critical parameter, typically in the range of tens of nanoseconds. This ensures minimal reverse recovery losses during switching, contributing to improved efficiency, especially in high-frequency circuits. The high surge current capability allows it to withstand transient surges without damage, making it suitable for demanding applications. The electrically isolated TO-220F package simplifies heatsinking and enhances safety.

This ultrafast recovery rectifier is designed for use in a wide range of power electronics applications where efficiency, fast switching, and electrical isolation are crucial. The low forward voltage drop also helps minimize power dissipation, further contributing to the overall efficiency of the system. The isolated TO-220F package is particularly beneficial in applications where electrical isolation between the device and the heatsink is required for safety or functional reasons. The combination of ultrafast recovery, high surge current capability, and isolation makes this component a robust and reliable choice for demanding power electronics designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess