EN
  • EN
  • DE

US1JF

Part No US1JF
Manufacturer Panjit
Catalog Electronic Wholesale
Description SURFACE MOUNT ULTRA FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1278188-US1JF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian US1JF CAD Model

Description

The US1JF is a surface-mount ultrafast recovery rectifier manufactured by Panjit. This diode is designed to provide efficient rectification with minimal power loss, making it suitable for a variety of applications requiring fast switching speeds and low forward voltage drop.

Applications:

  • High-frequency rectification: Used in circuits where rapid switching is required, such as inverters and converters.
  • Freewheeling diode: Protects inductive loads from voltage spikes when switching.
  • Power supplies: Provides efficient rectification in power supply circuits.
  • DC-DC converters: Used for converting DC voltage levels with high efficiency.
  • Lighting applications: Used in LED lighting and ballast circuits

Features:

  • Ultrafast Recovery Time: Provides rapid switching characteristics, minimizing power loss and improving efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall circuit performance.
  • Surface Mount Package: Designed for surface mounting on PCBs, facilitating automated assembly.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Robust design ensures reliable operation in various environments.

Benefits:

  • Increased Efficiency: Ultrafast recovery time and low forward voltage drop minimize power loss, leading to higher efficiency.
  • Reduced EMI: Fast switching characteristics minimize electromagnetic interference (EMI).
  • Simplified Assembly: Surface mount package facilitates automated assembly, reducing manufacturing costs.
  • Improved Reliability: Robust design ensures reliable operation in demanding applications.
  • Compact Size: Small package size allows for high-density mounting.

Additional Details:

The US1JF rectifier is typically supplied in a surface-mount package such as SMA. It is important to consult the Panjit datasheet for detailed electrical characteristics, absolute maximum ratings, and recommended operating conditions. The datasheet specifies parameters such as forward current, reverse voltage, and surge current rating. The US1JF is suitable for applications including switch-mode power supplies, lighting, and automotive electronics. Proper heatsinking may be required depending on the application and operating conditions. The ultrafast recovery time of the US1JF contributes to reduced switching losses, resulting in improved thermal performance and overall efficiency.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,070+ $0.0163 $50.0410
7,465+ $0.0134 $100.0310
11,540+ $0.0130 $150.0200
15,875+ $0.0126 $200.0250
20,495+ $0.0122 $250.0390
27,525+ $0.0109 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 3070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess