EN
  • EN
  • DE

PS8407ATQFN40GTR2-A1

Part No PS8407ATQFN40GTR2-A1
Manufacturer Parade
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Parade
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834222-PS8407ATQFN40GTR2-A1
Ultra Librarian 3D Model Ultra Librarian PS8407ATQFN40GTR2-A1 CAD Model

Description

The PS8407ATQFN40GTR2-A1, manufactured by Parade Technologies, is a DisplayPort 1.4 Re-driver designed to enhance the signal integrity of DisplayPort signals, particularly over extended distances. This component ensures that high-resolution video and audio are transmitted reliably, minimizing signal degradation.

Applications

  • High-Performance Graphics Cards: Improves signal quality for high-resolution displays, including 4K and 8K monitors.
  • Docking Stations: Provides stable DisplayPort connections for multiple displays and peripherals.
  • Laptops and Notebooks: Enhances DisplayPort signal integrity for external monitors and projectors.
  • Desktop Computers: Ensures reliable DisplayPort performance for gaming and professional applications.
  • Motherboards: Integrated to offer robust DisplayPort connectivity options.

Features

  • DisplayPort 1.4 Compliance: Fully compliant with DisplayPort 1.4 specifications, ensuring compatibility with the latest display technologies.
  • Re-driver Technology: Actively regenerates and strengthens DisplayPort signals to compensate for signal loss.
  • Adjustable Equalization: Allows for fine-tuning of equalization settings to optimize performance for different cable lengths and channel characteristics.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • QFN40 Package: Compact QFN (Quad Flat No-Lead) package for easy integration into space-constrained designs.
  • Adaptive Equalization: Dynamically adjusts equalization to compensate for changing channel conditions.

Benefits

  • Improved Signal Integrity: Enhances DisplayPort signal quality, reducing signal degradation and ensuring reliable transmission.
  • Extended Transmission Distance: Allows for longer cable lengths without significant signal loss or performance degradation.
  • High-Resolution Support: Enables the use of high-resolution displays, including 4K and 8K monitors, with optimal performance.
  • Simplified Integration: Compact package and straightforward operation simplify integration into various electronic devices.
  • Energy Efficiency: Minimizes power consumption, making it suitable for portable devices.
  • Adaptive Performance: Automatically adjusts to changing channel conditions, ensuring consistent signal quality.

Additional Details

The PS8407ATQFN40GTR2-A1 is engineered to combat signal degradation in DisplayPort connections, ensuring that high-resolution video and audio are transmitted without loss of quality. Its re-driver technology actively regenerates signals, while adjustable equalization settings allow for customization based on cable length and channel characteristics. The component's low power consumption and compact QFN40 package make it a versatile solution for a wide range of applications.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3285 $53.1400
85+ $1.2428 $105.6380
125+ $1.2000 $150.0000
180+ $1.1143 $200.5740
235+ $1.0714 $251.7790
295+ $1.0286 $303.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess