EN
  • EN
  • DE

PS8511AT

Part No PS8511AT
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281443-PS8511AT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS8511AT CAD Model

Description

The PS8511AT, manufactured by Parade Technologies, is a DisplayPort re-driver designed to enhance signal integrity and extend the transmission distance of DisplayPort signals. This device is commonly used in applications where signal attenuation due to long cable lengths or PCB traces can compromise signal quality. The PS8511AT re-establishes the signal, ensuring reliable transmission and high-resolution display capabilities.

Applications:

  • Motherboards: Enhancing DisplayPort signal integrity on motherboards to ensure reliable display output.
  • Docking Stations: Extending the reach of DisplayPort signals in docking stations, allowing for greater flexibility in device placement.
  • Graphics Cards: Improving DisplayPort signal quality on graphics cards to support high-resolution displays and longer cable lengths.
  • Notebook Computers: Boosting DisplayPort signal strength in notebook computers to maintain display quality over the internal connections and external outputs.
  • Active Cables: Incorporating re-drivers into active DisplayPort cables to extend their effective range without signal degradation.

Features:

  • DisplayPort 1.4 Compliant: Supports DisplayPort data rates up to 8.1 Gbps per lane, complying with the DisplayPort 1.4 standard.
  • Adaptive Equalization: Automatically adjusts to compensate for signal loss and distortion, optimizing signal integrity.
  • Pre-Emphasis: Emphasizes the signal at the transmitter to counteract signal attenuation during transmission.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for power-sensitive applications.
  • Automatic Link Training Support: Facilitates automatic link training with the connected DisplayPort devices, simplifying setup and ensuring compatibility.

Benefits:

  • Extended Transmission Distance: Allows for longer DisplayPort cable lengths without compromising signal quality.
  • Improved Signal Integrity: Enhances the reliability and stability of DisplayPort signals, reducing the risk of display artifacts or signal loss.
  • High-Resolution Support: Ensures support for high-resolution displays, including 4K and higher resolutions, even over longer distances.
  • Simplified System Design: Reduces the need for careful PCB trace routing and minimizes the impact of signal attenuation on system performance.
  • Broad Compatibility: Works with a wide range of DisplayPort devices, ensuring seamless integration into existing systems.

Additional Details:

The PS8511AT operates on a standard power supply voltage and is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its adaptive equalization and pre-emphasis features work together to counteract signal loss and distortion, ensuring that the DisplayPort signal remains strong and reliable, even over long cable lengths or through noisy environments. This device is a crucial component for maintaining display quality in applications where signal integrity is paramount.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess