EN
  • EN
  • DE

32003

Part No 32003
Manufacturer Parallax Inc.
Catalog Maker/DIY, Educational
Description INVENTING ENVIRO ADD-ON KIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Parallax Inc.
Package Bulk
Product Status Obsolete
Kit Type Components
Main Purpose Breadboard Kit
Interconnect System Propeller Tool
Suggested Programming Environment BlocklyProp
Standard Package 1 pcs
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 855630-32003
Ultra Librarian 3D Model Ultra Librarian 32003 CAD Model

Description

The Breadboard Kit is a versatile and essential component for any Maker or DIY enthusiast from Parallax Inc.

  • Package: Bulk
  • Standard Package: 1 piece
  • Application: Educational projects
  • IC or Part Included: None
  • Status: Obsolete
  • Suggested Programming Environment: BlocklyProp
  • Interconnect System: Propeller Tool

You May Also Be Interested in

Pimoroni Ltd
SEWABLE HEART LEDS
Need more? Email Us
Pi Supply
BRIGHT PI - BRIGHT WHITE AND IR
Need more? Email Us
Pololu Corporation
ZUMO 2040 OLED KIT (NO MTRS)
Lowest to $0.4587
Pololu Corporation
ROMI CHASSIS BASE PLATE - BLACK
Lowest to $0.4619
Adafruit Industries LLC
PRESSURE-SENSITIVE CONDUCTIVE SH
Need more? Email Us
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us
Texas Instruments
BOOK OS-111 FOR EKB-UC0S3
Need more? Email Us
Pololu Corporation
3PI+ 2040 ROBOT TURTLE ED KIT
Lowest to $0.7554
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess