EN
  • EN
  • DE

DSC6331MI2DB-008.0000

Part No DSC6331MI2DB-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPTEAD SPECTTUM MEMS OSC +-1.5% / 8 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343890-DSC6331MI2DB-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2DB-008.0000 CAD Model

Description

The DSC6331MI2DB-008.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, renowned for their innovative microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the DSC6000 family, which represents some of the smallest, lowest power, and most reliable MEMS oscillators available on the market today.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, providing a stable and precise clock signal for a variety of digital applications.
  • Package: It comes in a compact 4-SMD, no lead package, which makes it suitable for space-constrained applications.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, offering flexibility for different power supply designs and ensuring compatibility with various logic levels.
  • Stability: The DSC6331MI2DB-008.0000 boasts excellent frequency stability, which is crucial for applications requiring consistent performance over temperature and voltage variations.
  • Power Consumption: With its low power consumption, this MEMS oscillator is ideal for battery-powered devices, helping to extend battery life and reduce overall power costs.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in harsh environmental conditions.

Applications

Due to its small size and high reliability, the DSC6331MI2DB-008.0000 is suitable for a wide range of applications, including:

  • Wearable electronics
  • Internet of Things (IoT) devices
  • Mobile phones and portable electronics
  • Industrial controls and automation
  • Healthcare and medical devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC6331MI2DB-008.0000 is rigorously tested to ensure it meets the stringent requirements for reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess