EN
  • EN
  • DE

900-00008

Part No 900-00008
Manufacturer Parallax Inc.
Catalog Motors - AC, DC
Description SERVOMOTOR RC 6V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Motor
Function Servomotor, RC (Hobby)
Motor Type Continuous Rotation
Voltage - Rated 6VDC
Torque - Rated (oz-in / mNm) 38 / 268.4
Size / Dimension Rectangular - 0.787" x 1.594" (20.00mm x 40.50mm)
Mounting Hole Spacing 1.988" (50.50mm)
Termination Style Wire Leads with Connector
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1507536-900-00008
Ultra Librarian 3D Model Ultra Librarian 900-00008 CAD Model

Description

N

You May Also Be Interested in

Omron
1KW 240V 2000RPM OK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 100V
Need more? Email Us
Omron
3KW 480V 1000RPM BK 1S MTR
Need more? Email Us
Omron
50W 120V 3000RPM K 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess