EN
  • EN
  • DE

PI3HDMI412FT-BBE

Part No PI3HDMI412FT-BBE
Manufacturer Pericom
Description 2:1 Mux/DeMux High Bandwidth (> 5 Gbps) HDMI 1.3 Compliant Signal Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237420-PI3HDMI412FT-BBE
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412FT-BBE CAD Model

Description

The PI3HDMI412FT-BBE is a HDMI/DVI ReDriver from Pericom (now Diodes Incorporated), designed to improve signal integrity in HDMI and DVI systems. It compensates for signal losses caused by long cables and PCB traces, ensuring reliable transmission of high-resolution video and audio signals. It extends the reach of HDMI and DVI connections without compromising signal quality.

Applications

  • HDMI Cable Extension: Used in HDMI cable extenders to boost signal strength and allow for longer cable runs.
  • DVD Players and Blu-ray Players: Integrated into DVD and Blu-ray players to improve HDMI output signal quality.
  • Gaming Consoles: Used in gaming consoles to enhance HDMI signal integrity for high-resolution gaming.
  • Monitors and Displays: Used in monitors and displays to improve signal reception from HDMI sources.
  • Projectors: Used in projectors to enhance HDMI signal quality over long distances.

Features

  • HDMI/DVI ReDriver: Equalizes and amplifies HDMI and DVI signals to compensate for signal losses.
  • Adjustable Equalization: Offers adjustable equalization settings to optimize signal performance for different cable lengths.
  • Automatic Equalization: Some versions feature automatic equalization, simplifying setup and configuration.
  • Low Power Consumption: Designed for low power consumption, minimizing energy usage.
  • ESD Protection: Provides electrostatic discharge (ESD) protection to prevent damage from static electricity.

Benefits

  • Improved Signal Integrity: Enhances HDMI and DVI signal quality, ensuring reliable transmission of high-resolution video and audio.
  • Extended Cable Reach: Allows for longer cable runs without signal degradation.
  • Simplified Setup: Easy to configure and use, with adjustable or automatic equalization settings.
  • Reliable Performance: Ensures consistent and reliable performance in demanding applications.
  • Protection Against Damage: ESD protection prevents damage from electrostatic discharge.

Additional Details

The PI3HDMI412FT-BBE supports HDMI 1.4 and DVI specifications. The data rate supported is typically several Gbps. The power supply voltage is typically 3.3V. The package is typically a small surface mount package. The operating temperature range usually supports standard commercial temperature range. It is RoHS compliant.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,869 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess