EN
  • EN
  • DE

SNJ54S112FK

Part No SNJ54S112FK
Manufacturer Texas Instruments
Description Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Negative Edge
Frequency 125 MHz
Height 2.03 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function JK-Type
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 2
Number of Elements 2
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7 ns
RoHS Non-Compliant
Thickness 1.83 mm
Turn-On Delay Time 7 ns
Width 8.89 mm
Win Source Part Number 1227418-SNJ54S112FK
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54S112FK CAD Model

Description

The SNJ54S112FK is a high-quality integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's 54S series, which is known for its robust performance and reliability in a wide range of applications. The SNJ54S112FK is specifically designed to meet the stringent requirements of military and aerospace industries, providing a durable and precise solution for digital signal processing.

Key Features

  • Dual JK Negative Edge-Triggered Flip-Flop: The SNJ54S112FK contains two JK flip-flops with individual J, K, inputs, clock (CP), and reset (CLR) inputs. The flip-flops are negative edge-triggered, meaning they change state on the falling edge of the clock pulse.
  • Asynchronous Clear: The device includes an asynchronous clear function that resets the output regardless of the clock signal, providing an immediate response to critical situations.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with other components within a system.
  • Direct-Coupled Logic Inputs: The logic inputs are designed to be direct-coupled, which helps in minimizing input pulse distortion and ensures clean, stable signal processing.
  • High-Speed Performance: Offering high-speed performance, the SNJ54S112FK is well-suited for applications requiring fast data throughput and precise timing.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to consume minimal power, which is critical for energy-sensitive systems.

Applications

The SNJ54S112FK is versatile and can be used in various high-performance applications, including:

  • Military and aerospace electronics
  • Communication systems
  • Instrumentation and test equipment
  • Process control systems
  • High-speed data processing

Quality and Reliability

As with all Texas Instruments products, the SNJ54S112FK is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the reliability demands of mission-critical systems. The device is available in a ceramic flat package, providing additional protection against harsh environmental conditions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess