EN
  • EN
  • DE

PI3PCIE3242ZLE

Part No PI3PCIE3242ZLE
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Description 3.3V PCI Express 3.0 4 Channel 2x2 Exchange Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833765-PI3PCIE3242ZLE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3242ZLE CAD Model

Description

The PI3PCIE3242ZLE is a high-performance PCIe Gen3/4 ReDriver from Pericom. This device is designed to improve signal integrity in high-speed PCIe applications by compensating for channel losses. It supports data rates up to 8Gbps (Gen3) and 16Gbps (Gen4) and is suitable for applications such as servers, workstations, and storage systems where signal integrity over longer distances is critical.

Applications

  • Servers
  • Workstations
  • Storage Systems
  • Motherboards
  • PCIe Expansion Cards
  • High-Speed Data Acquisition Systems

Features

  • PCIe Gen3/4 Compliant: Supports data rates up to 8Gbps (Gen3) and 16Gbps (Gen4).
  • Integrated ReDriver: Compensates for channel losses and ISI.
  • Adjustable Equalization and Output Swing: Allows for fine-tuning of the signal for optimal performance.
  • Low Power Consumption: Minimizes power dissipation in high-performance systems.
  • Hot-Plug Support: Ensures seamless integration and removal of devices.
  • Transparent Operation: Requires no software or driver support.
  • Small Package Size: Facilitates compact board designs.

Benefits

  • Improved Signal Integrity: ReDriver functionality ensures high-quality PCIe signal transmission.
  • Extended Trace Length: Allows for longer PCB traces without signal degradation.
  • Enhanced System Performance: Supports high-speed data transfer rates.
  • Reduced System Cost: Eliminates the need for expensive low-loss PCB materials.
  • Increased System Reliability: Hot-plug support ensures seamless operation.

Additional Details

The PI3PCIE3242ZLE is designed to be transparent to the system, meaning that it requires no additional software or driver support. It automatically adapts to the signal characteristics and compensates for losses, ensuring reliable data transmission. The adjustable equalization and output swing features allow for fine-tuning of the signal to optimize performance based on the specific application requirements. The device's low power consumption makes it suitable for use in high-performance systems where power efficiency is important. With its small package size, the PI3PCIE3242ZLE can be easily integrated into compact board designs. It is essential for maintaining signal integrity in systems utilizing PCIe Gen3 and Gen4 interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess