EN
  • EN
  • DE

PI3VDP101LSZDE

Part No PI3VDP101LSZDE
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Pericom
Win Source Part Number 347960-PI3VDP101LSZDE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VDP101LSZDE CAD Model

Description

The PI3VDP101LSZDE is a DisplayPort (DP) to VGA converter designed by Pericom. This chip facilitates the conversion of a DisplayPort signal to a VGA signal, enabling the connection of devices with DisplayPort outputs to VGA monitors or projectors. It is a crucial component in systems requiring compatibility between modern DisplayPort-enabled sources and legacy VGA displays.

Applications:

  • Connecting DisplayPort enabled computers to VGA monitors
  • Integrating modern graphics cards with older VGA projectors
  • Enabling dual-monitor setups with mixed DisplayPort and VGA displays
  • Using DisplayPort laptops with VGA docking stations
  • Adapting DisplayPort outputs for VGA-based presentation systems

Features:

  • DisplayPort Input: Supports DisplayPort input signals.
  • VGA Output: Provides a standard VGA output for connecting to displays.
  • Integrated Converter: Incorporates the necessary circuitry for seamless DP to VGA conversion.
  • Low Power Consumption: Designed for efficient power usage.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Ensures Compatibility: Bridges the gap between DisplayPort sources and VGA displays, ensuring compatibility.
  • Cost-Effective Solution: Offers a cost-effective way to use existing VGA displays with newer DisplayPort devices.
  • Easy Integration: Simplifies system integration with its compact package and straightforward functionality.
  • High-Quality Conversion: Provides a reliable and high-quality signal conversion for optimal display performance.
  • Preserves Investment: Allows users to continue using their VGA displays, preserving their investment in existing equipment.

Technical Specifications:

The PI3VDP101LSZDE typically supports resolutions up to 1920x1080 (Full HD) at 60Hz. It also features a low power consumption mode to conserve energy when not actively converting signals. The exact specifications may vary, refer to the datasheet.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess