EN
  • EN
  • DE

PI74FCT138TQ

Part No PI74FCT138TQ
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275028-PI74FCT138TQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT138TQ CAD Model

Description

The PI74FCT138TQ is a high-speed 3-to-8 line decoder/demultiplexer manufactured by Pericom Semiconductor (now Diodes Incorporated). It is designed for memory decoding or data routing applications that require high performance.

Applications

  • Memory address decoding
  • Data routing and distribution
  • Chip select generation
  • Logic function generation
  • Instrumentation and control systems

Features

  • 3-to-8 line decoder/demultiplexer
  • High-speed operation
  • Low power consumption
  • Three enable inputs (G1, G2A, G2B)
  • Active-low outputs
  • TTL compatible inputs
  • Available in QSOP package

Benefits

  • Efficient memory address decoding
  • Flexible data routing capabilities
  • Reduced power consumption
  • Simplified system design with multiple enable inputs
  • Direct interface with other logic devices

Additional Details

The PI74FCT138TQ is a 3-to-8 line decoder/demultiplexer that decodes one of eight outputs based on the three binary select inputs (A0, A1, A2). The device features three enable inputs (G1, G2A, G2B) to facilitate easy cascading and memory chip selection. The outputs are active-low, meaning that only one output is low at any given time, corresponding to the selected input combination, while all other outputs are high. The enable inputs must be properly asserted (G1 = HIGH, G2A = LOW, G2B = LOW) for the decoder to be active; otherwise, all outputs will be high.

This device is designed for high-speed operation with low power consumption, making it suitable for a wide range of applications including memory address decoding, data routing, and chip selection. The TTL-compatible inputs ensure easy interface with other logic devices. The availability in a QSOP package allows for high-density board designs. The PI74FCT138TQ is particularly useful in systems where multiple memory devices or peripherals need to be selected based on an address or control signal. Its low propagation delay contributes to faster system performance. The multiple enable inputs are useful for hierarchical decoding schemes, enabling more complex address decoding architectures.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess