EN
  • EN
  • DE

MIC3231YTSE

Part No MIC3231YTSE
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 45V
Frequency 100kHz ~ 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MIC3231
Manufacturer Pack Quantity 94
MSL Level 3 (168 Hours)
Win Source Part Number 1222442-MIC3231YTSE
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3231YTSE CAD Model

Description

Product Overview: MIC3231YTSE from Microchip Technology

The MIC3231YTSE is a high-performance, easy-to-use LED driver from Microchip Technology, designed to meet the demanding requirements of general LED lighting applications. With its integrated switch, this driver is capable of delivering a constant current to ensure uniform brightness and maximize the life of LEDs. The MIC3231YTSE is a highly efficient solution suitable for a wide range of products, from architectural and landscape lighting to signage and backlighting systems.

Key Features

  • High Efficiency: This LED driver operates with high efficiency, which reduces energy consumption and heat generation, leading to longer system life and lower cost of ownership.
  • Integrated Switch: The built-in switch allows the MIC3231YTSE to drive LEDs with a constant current without the need for external components, simplifying design and reducing bill of materials.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various applications and ensuring consistent performance even with fluctuating power supplies.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage to the LED driver and the LEDs themselves from overheating, ensuring reliability and safety.
  • Dimming Capability: The MIC3231YTSE supports both analog and PWM dimming, offering flexibility in controlling the brightness levels and enabling energy savings.

Applications

  • Architectural Lighting
  • Landscape Lighting
  • Signage and Channel Letters
  • Emergency Lighting
  • Backlighting for Displays

The MIC3231YTSE is available in a compact, thermally efficient package, and its robust design ensures a long operational life, even in challenging environmental conditions. Its ease of integration, coupled with Microchip Technology's reputation for quality and support, makes it an excellent choice for designers looking to create high-quality LED lighting solutions.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess