EN
  • EN
  • DE

ATMSL2162DQ

Part No ATMSL2162DQ
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER 16 STRING / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number MSL2162
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1342465-ATMSL2162DQ
Ultra Librarian 3D Model Ultra Librarian ATMSL2162DQ CAD Model

Description

Microchip Technology ATMSL2162DQ Overview

The ATMSL2162DQ is a cutting-edge microcontroller unit (MCU) developed by Microchip Technology, a leader in the semiconductor industry. Designed to offer both performance and power efficiency, this product is tailored for a wide range of applications, particularly those requiring a compact footprint without compromising on functionality.

Key Features

  • Advanced Architecture: Built on a high-performance processing core, the ATMSL2162DQ provides a robust platform for complex computations and control tasks, ensuring smooth operation even in demanding applications.
  • Low Power Consumption: The device is engineered for energy efficiency, making it ideal for battery-operated or power-sensitive designs. Its power management features allow for extended battery life and reduced energy costs.
  • Integrated Peripherals: This MCU comes with a range of built-in peripherals, including multiple communication interfaces, analog-to-digital converters (ADCs), and timers, which can reduce the need for additional components and simplify the overall system design.
  • Robust Security: Security is a primary concern in today's connected devices. The ATMSL2162DQ includes advanced security features to protect against unauthorized access and ensure the integrity of data and firmware.
  • Programmability: The MCU is highly programmable, with support for various programming languages and development environments. This flexibility allows developers to tailor the device to their specific needs and quickly bring their products to market.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the ATMSL2162DQ is no exception. It is designed to meet high standards of reliability and is suitable for use in environments where consistent performance is critical.

Applications

The versatility of the ATMSL2162DQ makes it an excellent choice for a broad spectrum of applications, including industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its combination of processing power, integrated features, and energy efficiency make it a go-to solution for designers looking to create sophisticated yet reliable products.

Overall, the ATMSL2162DQ from Microchip Technology represents a balance of technology and practicality, offering a scalable solution for today's innovative electronic designs.

You May Also Be Interested in

Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess