EN
  • EN
  • DE

PI74FCT273TQA

Part No PI74FCT273TQA
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275134-PI74FCT273TQA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT273TQA CAD Model

Description

The PI74FCT273TQA is a high-speed octal D flip-flop from Pericom Semiconductor (now Diodes Incorporated). It belongs to the FCT (Fast CMOS Technology) family, specifically engineered for applications demanding rapid data transfer and storage. This device incorporates individual data inputs for each of the eight flip-flops, along with a shared clock and clear input. Data is transferred to the outputs upon the positive-going edge of the clock pulse.

Applications:

  • High-speed data storage in computing systems
  • Buffering address and data buses for improved performance
  • Implementation of clocked data registers in digital circuits
  • Interfacing with memory devices
  • Integration into microprocessor-based systems

Features:

  • Fast Propagation Delay: FCT technology ensures swift data propagation, crucial for high-speed systems.
  • TTL-Compatible Inputs: Facilitates seamless integration with TTL logic circuits.
  • Separate Data Inputs: Eight individual D inputs enable parallel data storage.
  • Common Clock and Clear: Simplifies control logic and minimizes component count.
  • Positive-Edge Triggered: Data is captured on the rising edge of the clock signal, ensuring reliable operation.
  • Low Power Dissipation: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads without signal degradation.

Benefits:

  • Enhanced System Performance: The high-speed operation reduces bottlenecks and improves overall data processing speed.
  • Simplified Design: Common clock and clear inputs streamline circuit design, reducing complexity.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency, extending battery life in portable devices.
  • Improved Reliability: Robust design ensures stable operation under varying environmental conditions.
  • Easy Integration: TTL-compatible inputs allow seamless connection to existing TTL-based systems.

The PI74FCT273TQA is typically packaged in a TSSOP (Thin Shrink Small Outline Package) to conserve board space. It is designed to operate over a wide temperature range, making it suitable for both industrial and commercial environments. The device adheres to industry-standard pinout configurations and functional specifications, ensuring compatibility with other similar devices. Its high-speed characteristics make it ideal for use in high-performance computing and data acquisition systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess