EN
  • EN
  • DE

PI74FCT280BTWX

Part No PI74FCT280BTWX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275135-PI74FCT280BTWX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT280BTWX CAD Model

Description

The PI74FCT280BTWX is a 9-bit parity generator/checker manufactured by Pericom (now Diodes Incorporated). This device is part of the FCT (Fast CMOS Technology) family, known for its high-speed performance. It's designed to generate or check parity bits for data transmission and storage, ensuring data integrity.

Applications:

  • Error detection in data transmission systems
  • Memory parity checking
  • Data storage parity generation and verification
  • Communication systems
  • Industrial control systems

Features:

  • High-Speed Operation: FCT technology allows for fast parity generation and checking.
  • TTL-Compatible Inputs: Enables easy interfacing with TTL logic levels.
  • 9-Bit Input: Accommodates 8 data bits plus a parity bit.
  • Odd/Even Parity Selection: Configurable for either odd or even parity generation/checking.
  • Glitch-Free Operation: Designed to minimize spurious outputs.
  • Low Power Consumption: CMOS technology for energy efficiency.
  • Wide Operating Voltage Range: Suitable for various power supply conditions.

Benefits:

  • Improved Data Integrity: Ensures accurate data transmission and storage by detecting errors.
  • Simplified Error Detection: Easy to implement parity checking in digital systems.
  • Enhanced System Reliability: Reduces the risk of data corruption.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency.
  • Easy Integration: TTL-compatible inputs simplify interfacing with existing systems.

The PI74FCT280BTWX is typically packaged in a SOIC (Small Outline Integrated Circuit) package for surface mounting. It operates over a wide temperature range, making it suitable for both industrial and commercial applications. The device adheres to standard industry specifications for pinout and functionality, ensuring compatibility with other similar devices. It is essential for systems where data integrity is critical, providing a reliable and efficient way to detect errors during data handling.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess